TDK U.S.A. Corporation Ceramic Capacitors CGA5H4NP02J682J115AA

Description
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172564-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172564-1-ND
Ceramic Capacitors 445-172564-1-ND
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172564-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172564-2-ND
Ceramic Capacitors 445-172564-2-ND
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172564-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172564-6-ND
Ceramic Capacitors 445-172564-6-ND
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA5H4NP02J682J115AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5H4NP02J682J115AA
Ceramic Capacitors CGA5H4NP02J682J115AA
CAP CER 6800PF 630V NP0 1206

CAP CER 6800PF 630V NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-172564-1-ND 445-172564-6-ND CGA5H4NP02J682J115AA
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104M06QC330 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers