TDK U.S.A. Corporation Ceramic Capacitors CGA5H4C0G2J562J115AA

Description
5600pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
5600pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-9107-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9107-6-ND
Ceramic Capacitors 445-9107-6-ND
5600pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

5600pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9107-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9107-2-ND
Ceramic Capacitors 445-9107-2-ND
5600pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

5600pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9107-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9107-1-ND
Ceramic Capacitors 445-9107-1-ND
5600pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

5600pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors Ceramic, 5600Pf, 5%, 630V, C0G, 1206[3216]; Capacitance Tdk - 07W9059 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Ceramic, 5600Pf, 5%, 630V, C0G, 1206[3216]; Capacitance Tdk
07W9059
Capacitors Ceramic, 5600Pf, 5%, 630V, C0G, 1206[3216]; Capacitance Tdk 07W9059
CAPACITORS CERAMIC, 5600PF, 5%, 630V, C0G, 1206[3216]; Capacitance:5600pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes

CAPACITORS CERAMIC, 5600PF, 5%, 630V, C0G, 1206[3216]; Capacitance:5600pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CGA5H4C0G2J562J115AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5H4C0G2J562J115AA
Ceramic Capacitors CGA5H4C0G2J562J115AA
CAP CER 5600PF 630V C0G 1206

CAP CER 5600PF 630V C0G 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-9107-6-ND 445-9107-2-ND 07W9059 CGA5H4C0G2J562J115AA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors Ceramic, 5600Pf, 5%, 630V, C0G, 1206[3216]; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 187XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers