TDK Corporation Multilayer Ceramic Chip Capacitor CGA5H4C0G2J182J115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5H4C0G2J182J115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5H4C0G2J182J115AA
Multilayer Ceramic Chip Capacitor CGA5H4C0G2J182J115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5792-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5792-2-ND
Ceramic Capacitors 445-5792-2-ND
1800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5792-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5792-6-ND
Ceramic Capacitors 445-5792-6-ND
1800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5792-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5792-1-ND
Ceramic Capacitors 445-5792-1-ND
1800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155323P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155323P
MLCCs - Multilayer Ceramic Capacitors 9155323P
TDK CGA5H4C0G2J182J115AA

TDK CGA5H4C0G2J182J115AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155323 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155323
MLCCs - Multilayer Ceramic Capacitors 9155323
TDK CGA5H4C0G2J182J115AA

TDK CGA5H4C0G2J182J115AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110104 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110104
MLCCs - Multilayer Ceramic Capacitors 1110104
TDK CGA5H4C0G2J182J115AA

TDK CGA5H4C0G2J182J115AA

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 1800 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9823 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 1800 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9823
Multilayer Ceramic Capacitor, Cga Series, 1800 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9823
Multilayer Ceramic Capacitor, CGA Series, 1800 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 1800 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5H4C0G2J182J115AA 445-5792-2-ND 445-5792-6-ND 9155323P 9155323 52W9823
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 1800 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details