TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5H3C0G2E562J115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5H3C0G2E562J115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5H3C0G2E562J115AA
Multilayer Ceramic Chip Capacitor CGA5H3C0G2E562J115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5774-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5774-1-ND
Ceramic Capacitors 445-5774-1-ND
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

5600pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5774-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5774-6-ND
Ceramic Capacitors 445-5774-6-ND
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

5600pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5774-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5774-2-ND
Ceramic Capacitors 445-5774-2-ND
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

5600pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 5600 Pf, 5%, C0G / Np0, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk - 12T1761 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 5600 Pf, 5%, C0G / Np0, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk
12T1761
Multilayer Ceramic Capacitor, Cga Series, 5600 Pf, 5%, C0G / Np0, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk 12T1761
Multilayer Ceramic Capacitor, CGA Series, 5600 pF, - 5%, C0G / NP0, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 5600 pF, - 5%, C0G / NP0, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA5H3C0G2E562J115AA 445-5774-1-ND 445-5774-6-ND 12T1761
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 5600 Pf, 5%, C0G / Np0, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details