TDK Corporation Multilayer Ceramic Chip Capacitor CGA5H2C0G1H473J115AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5H2C0G1H473J115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5H2C0G1H473J115AA
Multilayer Ceramic Chip Capacitor CGA5H2C0G1H473J115AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - CGA5H2C0G1H473J115AA - 771496-CGA5H2C0G1H473J115AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA5H2C0G1H473J115AA
771496-CGA5H2C0G1H473J115AA
Ceramic Capacitors - CGA5H2C0G1H473J115AA 771496-CGA5H2C0G1H473J115AA
Manufacturer: TDK Corporation Win Source Part Number: 771496-CGA5H2C0G1H47 3J115AA Series: CGA Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Family Name: CGA Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 50V Thickness (Maximum): 0.049" (1.25mm) Alternative Parts (Cross-Reference): GCM31M5C1H473JA16B; GCM31M5C1H473JA16K; GCM31M5C1H473JA16L; C1206H473J5GACTU; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771496-CGA5H2C0G1H473J115AA
Series: CGA
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Family Name: CGA
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.049" (1.25mm)
Alternative Parts (Cross-Reference): GCM31M5C1H473JA16B; GCM31M5C1H473JA16K; GCM31M5C1H473JA16L; C1206H473J5GACTU;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 445-6982-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6982-6-ND
Ceramic Capacitors 445-6982-6-ND
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6982-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6982-1-ND
Ceramic Capacitors 445-6982-1-ND
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6982-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6982-2-ND
Ceramic Capacitors 445-6982-2-ND
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9038764 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9038764
MLCCs - Multilayer Ceramic Capacitors 9038764
TDK CGA5H2C0G1H473J115AA

TDK CGA5H2C0G1H473J115AA

Supplier's Site
Singapore, Singapore
0.047UF 50V Capacitor
60-CGA5H2C0G1H473J115AA
0.047UF 50V Capacitor 60-CGA5H2C0G1H473J115AA
CAP CER 0.047UF 50V C0G 1206 Product overview: CGA5H2C0G1H473J115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5H2C0G1H473J11 5AA can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V C0G 1206 Product overview: CGA5H2C0G1H473J115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5H2C0G1H473J115AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9806 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9806
Smd Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9806
SMD Multilayer Ceramic Capacitor, CGA Series, 0.047 F, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 0.047 F, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Tdk - 40Y2306 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Tdk
40Y2306
Smd Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Tdk 40Y2306
SMD Multilayer Ceramic Capacitor, CGA Series, 0.047 F, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 0.047 F, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5H2C0G1H473J115AA 771496-CGA5H2C0G1H473J115AA 445-6982-6-ND 445-6982-1-ND 9038764 60-CGA5H2C0G1H473J115AA 52W9806
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - CGA5H2C0G1H473J115AA Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.047UF 50V Capacitor Smd Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - CK06BX822K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details