TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5F4C0G2J472J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5F4C0G2J472J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5F4C0G2J472J085AA
Multilayer Ceramic Chip Capacitor CGA5F4C0G2J472J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794973 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794973
MLCCs - Multilayer Ceramic Capacitors 1794973
TDK CGA5F4C0G2J472J085AA

TDK CGA5F4C0G2J472J085AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795431 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795431
MLCCs - Multilayer Ceramic Capacitors 1795431
TDK CGA5F4C0G2J472J085AA

TDK CGA5F4C0G2J472J085AA

Supplier's Site
Ceramic Capacitors - 445-9099-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9099-6-ND
Ceramic Capacitors 445-9099-6-ND
4700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9099-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9099-1-ND
Ceramic Capacitors 445-9099-1-ND
4700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9099-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9099-2-ND
Ceramic Capacitors 445-9099-2-ND
4700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
CGA Series 1206 4.7 nF 630 V ±5 % Tolerance C0G SMT Multilayer Ceramic Capacitor - 769-CGA5F4C0G2J472J085AA - Utmel Electronic Limited
Hong Kong, China
CGA Series 1206 4.7 nF 630 V ±5 % Tolerance C0G SMT Multilayer Ceramic Capacitor
769-CGA5F4C0G2J472J085AA
CGA Series 1206 4.7 nF 630 V ±5 % Tolerance C0G SMT Multilayer Ceramic Capacitor 769-CGA5F4C0G2J472J085AA
CGA Series 1206 4.7 nF 630 V ±5 % Tolerance C0G SMT Multilayer Ceramic Capacitor

CGA Series 1206 4.7 nF 630 V ±5 % Tolerance C0G SMT Multilayer Ceramic Capacitor

Supplier's Site
Cap, 4700Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk - 68AC4640 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk
68AC4640
Cap, 4700Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk 68AC4640
CAP, 4700PF, 630V, 5%, C0G/NP0, 1206; Capacitance:4700pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 4700PF, 630V, 5%, C0G/NP0, 1206; Capacitance:4700pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site
Capacitors Ceramic, 4700Pf, 5%, 630V, C0G, 1206[3216], Full Reel; Capacitance Tdk - 07W9058 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Ceramic, 4700Pf, 5%, 630V, C0G, 1206[3216], Full Reel; Capacitance Tdk
07W9058
Capacitors Ceramic, 4700Pf, 5%, 630V, C0G, 1206[3216], Full Reel; Capacitance Tdk 07W9058
CAPACITORS CERAMIC, 4700PF, 5%, 630V, C0G, 1206[3216], FULL REEL; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Width:1.6mmRoHS Compliant: Yes

CAPACITORS CERAMIC, 4700PF, 5%, 630V, C0G, 1206[3216], FULL REEL; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5F4C0G2J472J085AA 1794973 445-9099-6-ND 445-9099-1-ND 769-CGA5F4C0G2J472J085AA 68AC4640 07W9058
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CGA Series 1206 4.7 nF 630 V ±5 % Tolerance C0G SMT Multilayer Ceramic Capacitor Cap, 4700Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk Capacitors Ceramic, 4700Pf, 5%, 630V, C0G, 1206[3216], Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details