TDK Corporation Multilayer Ceramic Chip Capacitor CGA5F4C0G2J122J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5F4C0G2J122J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5F4C0G2J122J085AA
Multilayer Ceramic Chip Capacitor CGA5F4C0G2J122J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5790-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5790-6-ND
Ceramic Capacitors 445-5790-6-ND
1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5790-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5790-1-ND
Ceramic Capacitors 445-5790-1-ND
1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5790-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5790-2-ND
Ceramic Capacitors 445-5790-2-ND
1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155304 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155304
MLCCs - Multilayer Ceramic Capacitors 9155304
TDK CGA5F4C0G2J122J085AA

TDK CGA5F4C0G2J122J085AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155304P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155304P
MLCCs - Multilayer Ceramic Capacitors 9155304P
TDK CGA5F4C0G2J122J085AA

TDK CGA5F4C0G2J122J085AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110103 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110103
MLCCs - Multilayer Ceramic Capacitors 1110103
TDK CGA5F4C0G2J122J085AA

TDK CGA5F4C0G2J122J085AA

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 1200 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9800 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 1200 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9800
Multilayer Ceramic Capacitor, Cga Series, 1200 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9800
Multilayer Ceramic Capacitor, CGA Series, 1200 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 1200 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5F4C0G2J122J085AA 445-5790-6-ND 445-5790-1-ND 9155304 9155304P 52W9800
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 1200 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Range 0.0012 microF 0.0012 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details