TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5F3C0G2E332J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5F3C0G2E332J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5F3C0G2E332J085AA
Multilayer Ceramic Chip Capacitor CGA5F3C0G2E332J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5771-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5771-1-ND
Ceramic Capacitors 445-5771-1-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5771-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5771-6-ND
Ceramic Capacitors 445-5771-6-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5771-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5771-2-ND
Ceramic Capacitors 445-5771-2-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CGA5F3C0G2E332J085AA 445-5771-1-ND 445-5771-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M30R105K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details