General (Up to 50V)
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 0.033UF 50V C0G 1206
CAP, AEC-Q200, 0.033UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA5F2C0G1H333J085AA | 445-6981-6-ND | 445-6981-1-ND | CGA5F2C0G1H333J085AA | 71AH2838 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.033Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |