TDK U.S.A. Corporation Ceramic Capacitors CGA5F1X7T2J103K085AC

Description
10000pF ±10% 630V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 630V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-12960-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12960-2-ND
Ceramic Capacitors 445-12960-2-ND
10000pF ±10% 630V Ceramic Capacitor X7T 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA5F1X7T2J103K085AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5F1X7T2J103K085AC
Ceramic Capacitors CGA5F1X7T2J103K085AC
CAP CER 10000PF 630V X7T 1206

CAP CER 10000PF 630V X7T 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-12960-2-ND CGA5F1X7T2J103K085AC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details