TDK Corporation Multilayer Ceramic Chip Capacitor CGA5C4C0G2J331J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5C4C0G2J331J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5C4C0G2J331J060AA
Multilayer Ceramic Chip Capacitor CGA5C4C0G2J331J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5783-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5783-6-ND
Ceramic Capacitors 445-5783-6-ND
330pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

330pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5783-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5783-2-ND
Ceramic Capacitors 445-5783-2-ND
330pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

330pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5783-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5783-1-ND
Ceramic Capacitors 445-5783-1-ND
330pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

330pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 330Pf, 630V, Mlcc, 1206; Capacitance Tdk - 94AC7468 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 630V, Mlcc, 1206; Capacitance Tdk
94AC7468
Cap, Aec-Q200, 330Pf, 630V, Mlcc, 1206; Capacitance Tdk 94AC7468
CAP, AEC-Q200, 330PF, 630V, MLCC, 1206; Capacitance:330pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, AEC-Q200, 330PF, 630V, MLCC, 1206; Capacitance:330pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 330 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9794 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 330 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9794
Multilayer Ceramic Capacitor, Cga Series, 330 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9794
Multilayer Ceramic Capacitor, CGA Series, 330 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 330 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CGA5C4C0G2J331J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5C4C0G2J331J060AA
Ceramic Capacitors CGA5C4C0G2J331J060AA
CAP CER 330PF 630V C0G 1206

CAP CER 330PF 630V C0G 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5C4C0G2J331J060AA 445-5783-6-ND 445-5783-2-ND 94AC7468 52W9794 CGA5C4C0G2J331J060AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 330Pf, 630V, Mlcc, 1206; Capacitance Tdk Multilayer Ceramic Capacitor, Cga Series, 330 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer - 107XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details