TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5C4C0G2J151J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5C4C0G2J151J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5C4C0G2J151J060AA
Multilayer Ceramic Chip Capacitor CGA5C4C0G2J151J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795436 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795436
MLCCs - Multilayer Ceramic Capacitors 1795436
TDK CGA5C4C0G2J151J060AA

TDK CGA5C4C0G2J151J060AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794969 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794969
MLCCs - Multilayer Ceramic Capacitors 1794969
TDK CGA5C4C0G2J151J060AA

TDK CGA5C4C0G2J151J060AA

Supplier's Site
Ceramic Capacitors - 445-5779-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5779-2-ND
Ceramic Capacitors 445-5779-2-ND
150pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

150pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5779-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5779-1-ND
Ceramic Capacitors 445-5779-1-ND
150pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

150pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5779-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5779-6-ND
Ceramic Capacitors 445-5779-6-ND
150pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

150pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 150 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9790 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 150 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9790
Smd Multilayer Ceramic Capacitor, Cga Series, 150 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9790
SMD Multilayer Ceramic Capacitor, CGA Series, 150 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 150 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Cga Series, 150 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 40Y2300 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 150 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
40Y2300
Smd Multilayer Ceramic Capacitor, Cga Series, 150 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 40Y2300
SMD Multilayer Ceramic Capacitor, CGA Series, 150 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 150 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5C4C0G2J151J060AA 1795436 445-5779-2-ND 445-5779-6-ND 52W9790
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Cga Series, 150 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details