TDK Corporation Multilayer Ceramic Chip Capacitor CGA5C4C0G2J101J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5C4C0G2J101J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5C4C0G2J101J060AA
Multilayer Ceramic Chip Capacitor CGA5C4C0G2J101J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9038754 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9038754
MLCCs - Multilayer Ceramic Capacitors 9038754
TDK CGA5C4C0G2J101J060AA

TDK CGA5C4C0G2J101J060AA

Supplier's Site
Ceramic Capacitors - 445-5777-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5777-2-ND
Ceramic Capacitors 445-5777-2-ND
100pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5777-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5777-6-ND
Ceramic Capacitors 445-5777-6-ND
100pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5777-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5777-1-ND
Ceramic Capacitors 445-5777-1-ND
100pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA5C4C0G2J101J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5C4C0G2J101J060AA
Ceramic Capacitors CGA5C4C0G2J101J060AA
CAP CER 100PF 630V C0G 1206

CAP CER 100PF 630V C0G 1206

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9788 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9788
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9788
SMD Multilayer Ceramic Capacitor, CGA Series, 100 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 100 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 40Y2299 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
40Y2299
Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 40Y2299
SMD Multilayer Ceramic Capacitor, CGA Series, 100 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 100 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5C4C0G2J101J060AA 9038754 445-5777-2-ND 445-5777-6-ND CGA5C4C0G2J101J060AA 52W9788
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Cga Series, 100 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Capacitors - 1943381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH1R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details