TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5C2C0G2A392J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5C2C0G2A392J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5C2C0G2A392J060AA
Multilayer Ceramic Chip Capacitor CGA5C2C0G2A392J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5765-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5765-6-ND
Ceramic Capacitors 445-5765-6-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5765-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5765-1-ND
Ceramic Capacitors 445-5765-1-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5765-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5765-2-ND
Ceramic Capacitors 445-5765-2-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 3900 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9787 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 3900 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9787
Multilayer Ceramic Capacitor, Cga Series, 3900 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9787
Multilayer Ceramic Capacitor, CGA Series, 3900 pF, - 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 3900 pF, - 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CGA5C2C0G2A392J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5C2C0G2A392J060AA
Ceramic Capacitors CGA5C2C0G2A392J060AA
CAP CER 3900PF 100V C0G 1206

CAP CER 3900PF 100V C0G 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5C2C0G2A392J060AA 445-5765-6-ND 445-5765-1-ND 52W9787 CGA5C2C0G2A392J060AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 3900 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G689D2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1833274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details