General (Up to 50V)
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 6800PF 50V C0G 1206
| TDK Corporation | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA5C2C0G1H682J060AA | 445-5694-2-ND | 445-5694-6-ND | CGA5C2C0G1H682J060AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | ||
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0068 microF | 0.0068 microF |