General (Up to 50V)
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP .0047UF 50VDC C0G 5% SMD 1206 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA5C2C0G1H472J060AA | 445-5692-1-ND | 445-5692-6-ND | 27AC1792 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap .0047Uf 50Vdc C0G 5% Smd 1206 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0047 microF |