TDK U.S.A. Corporation Ceramic Capacitors CGA4J4NP02W472J125AA

Description
4700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172599-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172599-6-ND
Ceramic Capacitors 445-172599-6-ND
4700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172599-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172599-2-ND
Ceramic Capacitors 445-172599-2-ND
4700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172599-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172599-1-ND
Ceramic Capacitors 445-172599-1-ND
4700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795362 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795362
MLCCs - Multilayer Ceramic Capacitors 1795362
TDK CGA4J4NP02W472J125AA

TDK CGA4J4NP02W472J125AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794962 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794962
MLCCs - Multilayer Ceramic Capacitors 1794962
TDK CGA4J4NP02W472J125AA

TDK CGA4J4NP02W472J125AA

Supplier's Site
Cap, 4700Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4636 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4636
Cap, 4700Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4636
CAP, 4700PF, 450V, 5%, C0G/NP0, 0805; Capacitance:4700pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 4700PF, 450V, 5%, C0G/NP0, 0805; Capacitance:4700pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172599-6-ND 445-172599-2-ND 1795362 68AC4636
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 4700Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details