TDK U.S.A. Corporation Ceramic Capacitors CGA4J3X8R2A683K125AE

Description
0.068µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA4J3X8R2A683K125AE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA4J3X8R2A683K125AE-ND
Ceramic Capacitors CGA4J3X8R2A683K125AE-ND
0.068µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

0.068µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA4J3X8R2A683K125AE
CAP CER 0.068UF 100V X8R 0805

CAP CER 0.068UF 100V X8R 0805

Supplier's Site
Cap, Aec-Q200, 0.068Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.068Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
39AH0453
Cap, Aec-Q200, 0.068Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk 39AH0453
CAP, AEC-Q200, 0.068UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.068UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CGA4J3X8R2A683K125AE-ND CGA4J3X8R2A683K125AE 39AH0453
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 0.068Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M40U474M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details