Mid Voltage (100 to 630V)
0.068µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)
0.068µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)
0.068µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CGA4J3X8R2A683K125AD | 445-9949-2-ND | 445-9949-6-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | Automotive | Automotive | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF |