TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4J3X8R2A473K125AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J3X8R2A473K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J3X8R2A473K125AB
Multilayer Ceramic Chip Capacitor CGA4J3X8R2A473K125AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12806-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12806-2-ND
Ceramic Capacitors 445-12806-2-ND
0.047µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12806-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12806-1-ND
Ceramic Capacitors 445-12806-1-ND
0.047µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12806-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12806-6-ND
Ceramic Capacitors 445-12806-6-ND
0.047µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.047Μf, 100V, 10%, X8R, 0805; Capacitance Tdk - 68AC4632 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 100V, 10%, X8R, 0805; Capacitance Tdk
68AC4632
Cap, 0.047Μf, 100V, 10%, X8R, 0805; Capacitance Tdk 68AC4632
CAP, 0.047µF, 100V, 10%, X8R, 0805; Capacitance:47000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 100V, 10%, X8R, 0805; Capacitance:47000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA4J3X8R2A473K125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J3X8R2A473K125AB
Ceramic Capacitors CGA4J3X8R2A473K125AB
CAP CER 0.047UF 100V X8R 0805

CAP CER 0.047UF 100V X8R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J3X8R2A473K125AB 445-12806-2-ND 445-12806-6-ND 68AC4632 CGA4J3X8R2A473K125AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.047Μf, 100V, 10%, X8R, 0805; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details