TDK Corporation Multilayer Ceramic Chip Capacitor CGA4J3X7R1H474K125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J3X7R1H474K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J3X7R1H474K125AB
Multilayer Ceramic Chip Capacitor CGA4J3X7R1H474K125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1314617-CGA4J3X7R1H474K125AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1314617-CGA4J3X7R1H474K125AB
Capacitors - Ceramic Capacitors 1314617-CGA4J3X7R1H474K125AB
Win Source Part Number: 1314617-CGA4J3X7R1H4 74K125AB Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1314617-CGA4J3X7R1H474K125AB
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now Datasheet
Ceramic Capacitors - 445-6959-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6959-1-ND
Ceramic Capacitors 445-6959-1-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6959-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6959-2-ND
Ceramic Capacitors 445-6959-2-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6959-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6959-6-ND
Ceramic Capacitors 445-6959-6-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 50V Capacitor
60-CGA4J3X7R1H474K125AB
0.47UF 50V Capacitor 60-CGA4J3X7R1H474K125AB
CAP CER 0.47UF 50V X7R 0805 Product overview: CGA4J3X7R1H474K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J3X7R1H474K12 5AB can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 50V X7R 0805 Product overview: CGA4J3X7R1H474K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J3X7R1H474K125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk - 52W9765 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk
52W9765
Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk 52W9765
SMD Multilayer Ceramic Capacitor, CGA Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk - 40Y2292 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk
40Y2292
Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk 40Y2292
SMD Multilayer Ceramic Capacitor, CGA Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA4J3X7R1H474K125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J3X7R1H474K125AB
Ceramic Capacitors CGA4J3X7R1H474K125AB
CAP CER 0.47UF 50V X7R 0805

CAP CER 0.47UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J3X7R1H474K125AB 1314617-CGA4J3X7R1H474K125AB 445-6959-1-ND 445-6959-6-ND 60-CGA4J3X7R1H474K125AB 52W9765 CGA4J3X7R1H474K125AB
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.47UF 50V Capacitor Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details