TDK U.S.A. Corporation Ceramic Capacitors CGA4J3X7R1H225M125AE

Description
2.2µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172478-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172478-2-ND
Ceramic Capacitors 445-172478-2-ND
2.2µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172478-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172478-6-ND
Ceramic Capacitors 445-172478-6-ND
2.2µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172478-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172478-1-ND
Ceramic Capacitors 445-172478-1-ND
2.2µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA4J3X7R1H225M125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J3X7R1H225M125AE
Ceramic Capacitors CGA4J3X7R1H225M125AE
CAP CER 2.2UF 50V X7R 0805

CAP CER 2.2UF 50V X7R 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk - 78AH1453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk
78AH1453
Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk 78AH1453
CAP, AEC-Q200, 2.2UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0805,x7R,50V,2.2Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 74X7925 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,50V,2.2Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
74X7925
Mlcc,0805,x7R,50V,2.2Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 74X7925
MLCC,0805,X7R,50V,2. 2µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,50V,2.2µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172478-2-ND 445-172478-6-ND CGA4J3X7R1H225M125AE 78AH1453
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 338-4106-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details