General (Up to 50V)
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
TDK CGA4J3X7R1H105K125AB
Manufacturer: TDK Corporation
Win Source Part Number: 737651-CGA4J3X7R1H10
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: Automotive
Capacitance: 1μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805
Thickness (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
CAP CER 1UF 50V X7R 0805 Product overview: CGA4J3X7R1H105K125AB
CAP CER 1UF 50V X7R 0805
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 1 UF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 1 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP CER 1UF 50V X7R 0805
| TDK Corporation | DigiKey | DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA4J3X7R1H105K125AB | 445-6961-1-ND | 445-6961-6-ND | 9038720 | 737651-CGA4J3X7R1H105K125AB | 60-CGA4J3X7R1H105K125AB | 769-CGA4J3X7R1H105K125AB | 40Y2290 | CGA4J3X7R1H105K125AB |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors - CGA4J3X7R1H105K125AB | 1UF 50V Capacitor | CAP CER 1UF 50V X7R 0805 | Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1 Uf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | |||||
| Applications | Automotive | Automotive | Automotive | Automotive | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |