TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4J3X7R1C475K125AE

Description
Soft Termination
Request a Quote Datasheet
Description
Soft Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J3X7R1C475K125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J3X7R1C475K125AE
Multilayer Ceramic Chip Capacitor CGA4J3X7R1C475K125AE
Soft Termination

Soft Termination

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794943 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794943
MLCCs - Multilayer Ceramic Capacitors 1794943
TDK CGA4J3X7R1C475K125AE

TDK CGA4J3X7R1C475K125AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795519 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795519
MLCCs - Multilayer Ceramic Capacitors 1795519
TDK CGA4J3X7R1C475K125AE

TDK CGA4J3X7R1C475K125AE

Supplier's Site
Singapore, Singapore
4.7UF 16V Capacitor
60-CGA4J3X7R1C475K125AE
4.7UF 16V Capacitor 60-CGA4J3X7R1C475K125AE
CAP CER 4.7UF 16V X7R 0805 Product overview: CGA4J3X7R1C475K125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J3X7R1C475K12 5AE can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X7R 0805 Product overview: CGA4J3X7R1C475K125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J3X7R1C475K125AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1150544-CGA4J3X7R1C475K125AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1150544-CGA4J3X7R1C475K125AE
Capacitors - Ceramic Capacitors 1150544-CGA4J3X7R1C475K125AE
Win Source Part Number: 1150544-CGA4J3X7R1C4 75K125AE Category: Capacitors>Ceramic Capacitors Series: CGA Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 2,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.059" (1.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: CGA4J3X7R1C475K/SOFT ,445-8788-1,445-8788 -2,CGA4J3X7R1C475KT0 Y0S,445-8788-6

Win Source Part Number: 1150544-CGA4J3X7R1C475K125AE
Category: Capacitors>Ceramic Capacitors
Series: CGA
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 2,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.059" (1.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: CGA4J3X7R1C475K/SOFT,445-8788-1,445-8788-2,CGA4J3X7R1C475KT0Y0S,445-8788-6

Buy Now
Ceramic Capacitors - 445-8788-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8788-6-ND
Ceramic Capacitors 445-8788-6-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8788-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8788-1-ND
Ceramic Capacitors 445-8788-1-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8788-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8788-2-ND
Ceramic Capacitors 445-8788-2-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA4J3X7R1C475K125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J3X7R1C475K125AE
Ceramic Capacitors CGA4J3X7R1C475K125AE
CAP CER 4.7UF 16V X7R 0805

CAP CER 4.7UF 16V X7R 0805

Supplier's Site Datasheet
Capacitor, Mlcc, X7R, 4.7Uf, 16V, 0805; Capacitance Tdk - 80X3186 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 4.7Uf, 16V, 0805; Capacitance Tdk
80X3186
Capacitor, Mlcc, X7R, 4.7Uf, 16V, 0805; Capacitance Tdk 80X3186
CAPACITOR, MLCC, X7R, 4.7UF, 16V, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series - Soft Termination; MSL:- RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 4.7UF, 16V, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series - Soft Termination; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0805; Capacitance Tdk - 94AC3913 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0805; Capacitance Tdk
94AC3913
Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0805; Capacitance Tdk 94AC3913
CAP, AEC-Q200, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J3X7R1C475K125AE 1794943 60-CGA4J3X7R1C475K125AE 1150544-CGA4J3X7R1C475K125AE 445-8788-6-ND 445-8788-1-ND CGA4J3X7R1C475K125AE 80X3186 94AC3913
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors 4.7UF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor, Mlcc, X7R, 4.7Uf, 16V, 0805; Capacitance Tdk Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details