TDK U.S.A. Corporation Ceramic Capacitors CGA4J3C0G2E472J125AE

Description
4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175694-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175694-1-ND
Ceramic Capacitors 445-175694-1-ND
4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175694-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175694-2-ND
Ceramic Capacitors 445-175694-2-ND
4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175694-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175694-6-ND
Ceramic Capacitors 445-175694-6-ND
4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 4700Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0440 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk
39AH0440
Cap, Aec-Q200, 4700Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk 39AH0440
CAP, AEC-Q200, 4700PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4700PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175694-1-ND 445-175694-6-ND 39AH0440
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 4700Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK05BX122K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers