0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.1UF 100V X7R 0805 Product overview: CGA4J2X7R2A104K125AE
CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 0.1UF 100V X7R 0805
CAP CER 0.1UF 100V X7R 0805
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-15961-6-ND | 445-15961-2-ND | 60-CGA4J2X7R2A104K125AE | 39AH0432 | CGA4J2X7R2A104K125AE | CGA4J2X7R2A104K125AE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.1UF 100V Capacitor | Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive, Boardflex Sensitive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |