TDK Corporation Ceramic Capacitors - CGA4J2X7R1H334KT0Y9N CGA4J2X7R1H334KT0Y9N

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958799-CGA4J2X7R1H33 4KT0Y9N Voltage Rating: 50 V Mounting: SMD (SMT) Capacitance: 330 nF Height: 1.45 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958799-CGA4J2X7R1H33 4KT0Y9N Voltage Rating: 50 V Mounting: SMD (SMT) Capacitance: 330 nF Height: 1.45 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA4J2X7R1H334KT0Y9N - 958799-CGA4J2X7R1H334KT0Y9N - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA4J2X7R1H334KT0Y9N
958799-CGA4J2X7R1H334KT0Y9N
Ceramic Capacitors - CGA4J2X7R1H334KT0Y9N 958799-CGA4J2X7R1H334KT0Y9N
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958799-CGA4J2X7R1H33 4KT0Y9N Voltage Rating: 50 V Mounting: SMD (SMT) Capacitance: 330 nF Height: 1.45 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958799-CGA4J2X7R1H334KT0Y9N
Voltage Rating: 50 V
Mounting: SMD (SMT)
Capacitance: 330 nF
Height: 1.45 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C

Buy Now
Product overview: CGA4J2X7R1H334KT0Y9N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J2X7R1H334KT0 Y9N can be used for catalog matching and distributor lookup.

Product overview: CGA4J2X7R1H334KT0Y9N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J2X7R1H334KT0Y9N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 958799-CGA4J2X7R1H334KT0Y9N 60-CGA4J2X7R1H334KT0Y9N
Product Name Ceramic Capacitors - CGA4J2X7R1H334KT0Y9N Capacitor
Capacitance Range 0.3300 microF 0.3300 microF
WVDC 50 volts 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details