TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4J2C0G2A822J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J2C0G2A822J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J2C0G2A822J125AA
Multilayer Ceramic Chip Capacitor CGA4J2C0G2A822J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
8200PF 100V Capacitor
60-CGA4J2C0G2A822J125AA
8200PF 100V Capacitor 60-CGA4J2C0G2A822J125AA
CAP CER 8200PF 100V C0G 0805 Product overview: CGA4J2C0G2A822J125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J2C0G2A822J12 5AA can be used for catalog matching and distributor lookup.

CAP CER 8200PF 100V C0G 0805 Product overview: CGA4J2C0G2A822J125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J2C0G2A822J125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-15556-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15556-1-ND
Ceramic Capacitors 445-15556-1-ND
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15556-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15556-6-ND
Ceramic Capacitors 445-15556-6-ND
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15556-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15556-2-ND
Ceramic Capacitors 445-15556-2-ND
8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA4J2C0G2A822J125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J2C0G2A822J125AA
Ceramic Capacitors CGA4J2C0G2A822J125AA
CAP CER 8200PF 100V C0G 0805

CAP CER 8200PF 100V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J2C0G2A822J125AA 60-CGA4J2C0G2A822J125AA 445-15556-1-ND 445-15556-6-ND CGA4J2C0G2A822J125AA
Product Name Multilayer Ceramic Chip Capacitor 8200PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers