TDK Corporation Multilayer Ceramic Chip Capacitor CGA4J2C0G2A472J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J2C0G2A472J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J2C0G2A472J125AA
Multilayer Ceramic Chip Capacitor CGA4J2C0G2A472J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Industrial Automation and Controls - Pneumatics, Hydraulics - Shock Absorbers, Dampers -  - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Pneumatics, Hydraulics - Shock Absorbers, Dampers
Industrial Automation and Controls - Pneumatics, Hydraulics - Shock Absorbers, Dampers
Manufacturer: AMIS Category: Industrial Automation and Controls - Pneumatics, Hydraulics - Shock Absorbers, Dampers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Motor Control Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)

Manufacturer: AMIS
Category: Industrial Automation and Controls - Pneumatics, Hydraulics - Shock Absorbers, Dampers
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet
Ceramic Capacitors - 445-5757-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5757-6-ND
Ceramic Capacitors 445-5757-6-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5757-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5757-2-ND
Ceramic Capacitors 445-5757-2-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5757-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5757-1-ND
Ceramic Capacitors 445-5757-1-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
4700PF 100V Capacitor
60-CGA4J2C0G2A472J125AA
4700PF 100V Capacitor 60-CGA4J2C0G2A472J125AA
CAP CER 4700PF 100V C0G 0805 Product overview: CGA4J2C0G2A472J125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J2C0G2A472J12 5AA can be used for catalog matching and distributor lookup.

CAP CER 4700PF 100V C0G 0805 Product overview: CGA4J2C0G2A472J125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J2C0G2A472J125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA4J2C0G2A472J125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J2C0G2A472J125AA
Ceramic Capacitors CGA4J2C0G2A472J125AA
CAP CER 4700PF 100V C0G 0805

CAP CER 4700PF 100V C0G 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk - 12T1691 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk
12T1691
Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk 12T1691
Multilayer Ceramic Capacitor, CGA Series, 4700 pF, - 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 4700 pF, - 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J2C0G2A472J125AA 445-5757-6-ND 445-5757-2-ND 60-CGA4J2C0G2A472J125AA CGA4J2C0G2A472J125AA 12T1691
Product Name Multilayer Ceramic Chip Capacitor Industrial Automation and Controls - Pneumatics, Hydraulics - Shock Absorbers, Dampers Ceramic Capacitors Ceramic Capacitors 4700PF 100V Capacitor Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.2200 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details