TDK U.S.A. Corporation Ceramic Capacitors CGA4J1X8L1A106K125AC

Description
CAP CER 10UF 10V X8L 0805
Request a Quote Datasheet
Description
CAP CER 10UF 10V X8L 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA4J1X8L1A106K125ACDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 10V X8L 0805

CAP CER 10UF 10V X8L 0805

Buy Now Datasheet
Ceramic Capacitors - 445-CGA4J1X8L1A106K125ACTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA4J1X8L1A106K125ACCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA4J1X8L1A106K125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J1X8L1A106K125AC
Ceramic Capacitors CGA4J1X8L1A106K125AC
CAP CER 10UF 10V X8L 0805

CAP CER 10UF 10V X8L 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk - 78AH1436 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk
78AH1436
Cap, Aec-Q200, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk 78AH1436
CAP, AEC-Q200, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA4J1X8L1A106K125ACDKR-ND 445-CGA4J1X8L1A106K125ACTR-ND CGA4J1X8L1A106K125AC 78AH1436
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 106LC5700K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details