TDK U.S.A. Corporation 6.8UF 16V Capacitor CGA4J1X7S1C685M125AC

Description
CAP CER 6.8UF 16V X7S 0805 Product overview: CGA4J1X7S1C685M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J1X7S1C685M12 5AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 6.8UF 16V X7S 0805 Product overview: CGA4J1X7S1C685M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J1X7S1C685M12 5AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8UF 16V Capacitor
60-CGA4J1X7S1C685M125AC
6.8UF 16V Capacitor 60-CGA4J1X7S1C685M125AC
CAP CER 6.8UF 16V X7S 0805 Product overview: CGA4J1X7S1C685M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J1X7S1C685M12 5AC can be used for catalog matching and distributor lookup.

CAP CER 6.8UF 16V X7S 0805 Product overview: CGA4J1X7S1C685M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J1X7S1C685M125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-16113-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16113-6-ND
Ceramic Capacitors 445-16113-6-ND
6.8µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

6.8µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16113-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16113-1-ND
Ceramic Capacitors 445-16113-1-ND
6.8µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

6.8µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16113-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16113-2-ND
Ceramic Capacitors 445-16113-2-ND
6.8µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

6.8µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331421-CGA4J1X7S1C685M125AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331421-CGA4J1X7S1C685M125AC
Capacitors - Ceramic Capacitors 1331421-CGA4J1X7S1C685M125AC
Manufacturer: TDK Corporation Win Source Part Number: 1331421-CGA4J1X7S1C6 85M125AC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 6.8 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-16113-6,CGA4J1X7 S1C685MT000N,445-161 13-2,445-16113-1 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331421-CGA4J1X7S1C685M125AC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 6.8 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-16113-6,CGA4J1X7S1C685MT000N,445-16113-2,445-16113-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, Aec-Q200, 6.8Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk - 56AJ9721 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6.8Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk
56AJ9721
Cap, Aec-Q200, 6.8Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk 56AJ9721
CAP, AEC-Q200, 6.8UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 6.8UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA4J1X7S1C685M125AC 445-16113-6-ND 445-16113-1-ND 1331421-CGA4J1X7S1C685M125AC 56AJ9721
Product Name 6.8UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 6.8Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitors - Aluminum Electrolytic Capacitors - 107UVK035MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers