TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4J1X7R0J685M125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J1X7R0J685M125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J1X7R0J685M125AC
Multilayer Ceramic Chip Capacitor CGA4J1X7R0J685M125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
6.8UF 6.3V Capacitor
60-CGA4J1X7R0J685M125AC
6.8UF 6.3V Capacitor 60-CGA4J1X7R0J685M125AC
CAP CER 6.8UF 6.3V X7R 0805 Product overview: CGA4J1X7R0J685M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J1X7R0J685M12 5AC can be used for catalog matching and distributor lookup.

CAP CER 6.8UF 6.3V X7R 0805 Product overview: CGA4J1X7R0J685M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J1X7R0J685M125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12778-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12778-1-ND
Ceramic Capacitors 445-12778-1-ND
6.8µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

6.8µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12778-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12778-2-ND
Ceramic Capacitors 445-12778-2-ND
6.8µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

6.8µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12778-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12778-6-ND
Ceramic Capacitors 445-12778-6-ND
6.8µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

6.8µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 6.8Uf, 6.3V, Mlcc, 0805 Rohs Compliant Tdk - 78AH1429 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6.8Uf, 6.3V, Mlcc, 0805 Rohs Compliant Tdk
78AH1429
Cap, Aec-Q200, 6.8Uf, 6.3V, Mlcc, 0805 Rohs Compliant Tdk 78AH1429
CAP, AEC-Q200, 6.8UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 6.8UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J1X7R0J685M125AC 60-CGA4J1X7R0J685M125AC 445-12778-1-ND 445-12778-6-ND 78AH1429
Product Name Multilayer Ceramic Chip Capacitor 6.8UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 6.8Uf, 6.3V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details