TDK U.S.A. Corporation Ceramic Capacitors CGA4F3C0G2E332J085AE

Description
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175687-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175687-6-ND
Ceramic Capacitors 445-175687-6-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175687-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175687-1-ND
Ceramic Capacitors 445-175687-1-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175687-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175687-2-ND
Ceramic Capacitors 445-175687-2-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 3300Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0414 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3300Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk
39AH0414
Cap, Aec-Q200, 3300Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk 39AH0414
CAP, AEC-Q200, 3300PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3300PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 58AC2368 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
58AC2368
Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk 58AC2368
MLCC,0805,C0G,250V,3 .3nF,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,250V,3.3nF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175687-6-ND 445-175687-1-ND 39AH0414
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 3300Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers