TDK Corporation Multilayer Ceramic Chip Capacitor CGA4F2C0G2A222J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4F2C0G2A222J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4F2C0G2A222J085AA
Multilayer Ceramic Chip Capacitor CGA4F2C0G2A222J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5753-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5753-2-ND
Ceramic Capacitors 445-5753-2-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5753-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5753-6-ND
Ceramic Capacitors 445-5753-6-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5753-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5753-1-ND
Ceramic Capacitors 445-5753-1-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1315674-CGA4F2C0G2A222J085AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1315674-CGA4F2C0G2A222J085AA
Capacitors - Ceramic Capacitors 1315674-CGA4F2C0G2A222J085AA
Win Source Part Number: 1315674-CGA4F2C0G2A2 22J085AA Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1315674-CGA4F2C0G2A222J085AA
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now
Singapore, Singapore
2200PF 100V Capacitor
60-CGA4F2C0G2A222J085AA
2200PF 100V Capacitor 60-CGA4F2C0G2A222J085AA
CAP CER 2200PF 100V C0G 0805 Product overview: CGA4F2C0G2A222J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4F2C0G2A222J08 5AA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 100V C0G 0805 Product overview: CGA4F2C0G2A222J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4F2C0G2A222J085AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA4F2C0G2A222J085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4F2C0G2A222J085AA
Ceramic Capacitors CGA4F2C0G2A222J085AA
CAP CER 2200PF 100V C0G 0805

CAP CER 2200PF 100V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4F2C0G2A222J085AA 445-5753-2-ND 445-5753-6-ND 1315674-CGA4F2C0G2A222J085AA 60-CGA4F2C0G2A222J085AA CGA4F2C0G2A222J085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2200PF 100V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details