TDK Corporation Multilayer Ceramic Chip Capacitor CGA4F2C0G1H153J085AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4F2C0G1H153J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4F2C0G1H153J085AA
Multilayer Ceramic Chip Capacitor CGA4F2C0G1H153J085AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-6948-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6948-2-ND
Ceramic Capacitors 445-6948-2-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6948-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6948-1-ND
Ceramic Capacitors 445-6948-1-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6948-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6948-6-ND
Ceramic Capacitors 445-6948-6-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.015UF 50V Capacitor
60-CGA4F2C0G1H153J085AA
0.015UF 50V Capacitor 60-CGA4F2C0G1H153J085AA
CAP CER 0.015UF 50V C0G 0805 Product overview: CGA4F2C0G1H153J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4F2C0G1H153J08 5AA can be used for catalog matching and distributor lookup.

CAP CER 0.015UF 50V C0G 0805 Product overview: CGA4F2C0G1H153J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4F2C0G1H153J085AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 0.015 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk - 52W9723 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 0.015 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk
52W9723
Smd Multilayer Ceramic Capacitor, Cga Series, 0.015 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk 52W9723
SMD Multilayer Ceramic Capacitor, CGA Series, 0.015 F, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 0.015 F, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA4F2C0G1H153J085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4F2C0G1H153J085AA
Ceramic Capacitors CGA4F2C0G1H153J085AA
CAP CER 0.015UF 50V C0G 0805

CAP CER 0.015UF 50V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4F2C0G1H153J085AA 445-6948-2-ND 445-6948-6-ND 60-CGA4F2C0G1H153J085AA 52W9723 CGA4F2C0G1H153J085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.015UF 50V Capacitor Smd Multilayer Ceramic Capacitor, Cga Series, 0.015 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912926P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C1206C271K1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers