TDK U.S.A. Corporation Ceramic Capacitors CGA4F1C0G2A153J085AE

Description
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175686-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175686-6-ND
Ceramic Capacitors 445-175686-6-ND
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175686-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175686-2-ND
Ceramic Capacitors 445-175686-2-ND
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175686-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175686-1-ND
Ceramic Capacitors 445-175686-1-ND
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.015Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0408 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.015Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
39AH0408
Cap, Aec-Q200, 0.015Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk 39AH0408
CAP, AEC-Q200, 0.015UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.015UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175686-6-ND 445-175686-2-ND 39AH0408
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.015Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127GXX010MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details