TDK U.S.A. Corporation Ceramic Capacitors CGA4F1C0G2A153J085AC

Description
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172689-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172689-6-ND
Ceramic Capacitors 445-172689-6-ND
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172689-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172689-1-ND
Ceramic Capacitors 445-172689-1-ND
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172689-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172689-2-ND
Ceramic Capacitors 445-172689-2-ND
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA4F1C0G2A153J085AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4F1C0G2A153J085AC
Ceramic Capacitors CGA4F1C0G2A153J085AC
CAP CER 0.015UF 100V C0G 0805

CAP CER 0.015UF 100V C0G 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 0.015Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 29AJ4627 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.015Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
29AJ4627
Cap, Aec-Q200, 0.015Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk 29AJ4627
CAP, AEC-Q200, 0.015UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.015UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172689-6-ND 445-172689-1-ND CGA4F1C0G2A153J085AC 29AJ4627
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.015Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 105PSB102K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers