330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 330PF 450V NP0 0805
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-172585-6-ND | 445-172585-1-ND | CGA4C4NP02W331J060AA |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | Automotive | Automotive | Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |