TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4C4C0G2W681J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4C4C0G2W681J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4C4C0G2W681J060AA
Multilayer Ceramic Chip Capacitor CGA4C4C0G2W681J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794913 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794913
MLCCs - Multilayer Ceramic Capacitors 1794913
TDK CGA4C4C0G2W681J060AA

TDK CGA4C4C0G2W681J060AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795376 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795376
MLCCs - Multilayer Ceramic Capacitors 1795376
TDK CGA4C4C0G2W681J060AA

TDK CGA4C4C0G2W681J060AA

Supplier's Site
Ceramic Capacitors - 445-15547-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15547-6-ND
Ceramic Capacitors 445-15547-6-ND
680pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

680pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15547-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15547-2-ND
Ceramic Capacitors 445-15547-2-ND
680pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

680pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15547-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15547-1-ND
Ceramic Capacitors 445-15547-1-ND
680pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

680pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 680Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4598 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4598
Cap, 680Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4598
CAP, 680PF, 450V, 5%, C0G/NP0, 0805; Capacitance:680pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 680PF, 450V, 5%, C0G/NP0, 0805; Capacitance:680pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4C4C0G2W681J060AA 1794913 445-15547-6-ND 445-15547-2-ND 68AC4598
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 680Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details