TDK U.S.A. Corporation Ceramic Capacitors CGA4C4C0G2W331J060AE

Description
330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175683-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175683-2-ND
Ceramic Capacitors 445-175683-2-ND
330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175683-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175683-6-ND
Ceramic Capacitors 445-175683-6-ND
330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175683-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175683-1-ND
Ceramic Capacitors 445-175683-1-ND
330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 330Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0405 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk
39AH0405
Cap, Aec-Q200, 330Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk 39AH0405
CAP, AEC-Q200, 330PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 330PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0805,c0G,450V,330Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk - 58AC2364 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,450V,330Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk
58AC2364
Mlcc,0805,c0G,450V,330Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk 58AC2364
MLCC,0805,C0G,450V,3 30pF,0.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,450V,330pF,0.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA4C4C0G2W331J060AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4C4C0G2W331J060AE
Ceramic Capacitors CGA4C4C0G2W331J060AE
CAP CER 330PF 450V C0G/NP0 0805

CAP CER 330PF 450V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175683-2-ND 445-175683-6-ND 39AH0405 CGA4C4C0G2W331J060AE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 330Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 227AXZ050MGE - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers