TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4C4C0G2W331J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4C4C0G2W331J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4C4C0G2W331J060AA
Multilayer Ceramic Chip Capacitor CGA4C4C0G2W331J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15543-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15543-6-ND
Ceramic Capacitors 445-15543-6-ND
330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15543-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15543-1-ND
Ceramic Capacitors 445-15543-1-ND
330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15543-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15543-2-ND
Ceramic Capacitors 445-15543-2-ND
330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795598 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795598
MLCCs - Multilayer Ceramic Capacitors 1795598
TDK CGA4C4C0G2W331J060AA

TDK CGA4C4C0G2W331J060AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794911 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794911
MLCCs - Multilayer Ceramic Capacitors 1794911
TDK CGA4C4C0G2W331J060AA

TDK CGA4C4C0G2W331J060AA

Supplier's Site
Cap, 330Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4596 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4596
Cap, 330Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4596
CAP, 330PF, 450V, 5%, C0G/NP0, 0805; Capacitance:330pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 450V, 5%, C0G/NP0, 0805; Capacitance:330pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0805,c0G,450V,330Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk - 97W8260 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,450V,330Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk
97W8260
Mlcc,0805,c0G,450V,330Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk 97W8260
MLCC,0805,C0G,450V,3 30pF,0.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,450V,330pF,0.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4C4C0G2W331J060AA 445-15543-6-ND 445-15543-1-ND 1795598 68AC4596 97W8260
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 330Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk Mlcc,0805,c0G,450V,330Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers