TDK U.S.A. Corporation Ceramic Capacitors CGA4C4C0G2W122J060AE

Description
1200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175680-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175680-2-ND
Ceramic Capacitors 445-175680-2-ND
1200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175680-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175680-1-ND
Ceramic Capacitors 445-175680-1-ND
1200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175680-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175680-6-ND
Ceramic Capacitors 445-175680-6-ND
1200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1200Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0402 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1200Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk
39AH0402
Cap, Aec-Q200, 1200Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk 39AH0402
CAP, AEC-Q200, 1200PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1200PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA4C4C0G2W122J060AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4C4C0G2W122J060AE
Ceramic Capacitors CGA4C4C0G2W122J060AE
CAP CER 1200PF 450V C0G/NP0 0805

CAP CER 1200PF 450V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175680-2-ND 445-175680-6-ND 39AH0402 CGA4C4C0G2W122J060AE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1200Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 226SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details