TDK Corporation Multilayer Ceramic Chip Capacitor CGA4C2C0G2A471J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4C2C0G2A471J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4C2C0G2A471J060AA
Multilayer Ceramic Chip Capacitor CGA4C2C0G2A471J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-6953-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6953-1-ND
Ceramic Capacitors 445-6953-1-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6953-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6953-6-ND
Ceramic Capacitors 445-6953-6-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6953-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6953-2-ND
Ceramic Capacitors 445-6953-2-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 470 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk - 51T2218 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 470 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk
51T2218
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 470 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk 51T2218
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 470 pF, - 5%, C0G / NP0, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 470 pF, - 5%, C0G / NP0, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA4C2C0G2A471J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4C2C0G2A471J060AA
Ceramic Capacitors CGA4C2C0G2A471J060AA
CAP CER 470PF 100V C0G 0805

CAP CER 470PF 100V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4C2C0G2A471J060AA 445-6953-1-ND 445-6953-6-ND 51T2218 CGA4C2C0G2A471J060AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 470 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4107-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C11CF6R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details