Conductive Epoxy Application
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CGA4C2C0G1H392J060AD | 445-9903-6-ND | 445-9903-1-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | Automotive | Automotive | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0039 microF |