TDK Corporation Ceramic Capacitors - CGA4C2C0G1H103JT0Y0N CGA4C2C0G1H103JT0Y0N

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107616-CGA4C2C0G1H1 03JT0Y0N Voltage Rating: 50 V Capacitance: 10 nF Temperature Coefficient: 30 ppm/°C Height: 1.45 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107616-CGA4C2C0G1H1 03JT0Y0N Voltage Rating: 50 V Capacitance: 10 nF Temperature Coefficient: 30 ppm/°C Height: 1.45 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA4C2C0G1H103JT0Y0N - 1107616-CGA4C2C0G1H103JT0Y0N - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA4C2C0G1H103JT0Y0N
1107616-CGA4C2C0G1H103JT0Y0N
Ceramic Capacitors - CGA4C2C0G1H103JT0Y0N 1107616-CGA4C2C0G1H103JT0Y0N
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107616-CGA4C2C0G1H1 03JT0Y0N Voltage Rating: 50 V Capacitance: 10 nF Temperature Coefficient: 30 ppm/°C Height: 1.45 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107616-CGA4C2C0G1H103JT0Y0N
Voltage Rating: 50 V
Capacitance: 10 nF
Temperature Coefficient: 30 ppm/°C
Height: 1.45 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
new, original packaged Product overview: CGA4C2C0G1H103JT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4C2C0G1H103JT0 Y0N can be used for catalog matching and distributor lookup.

new, original packaged Product overview: CGA4C2C0G1H103JT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4C2C0G1H103JT0Y0N can be used for catalog matching and distributor lookup.

Supplier's Site
50V 10nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1107616-CGA4C2C0G1H103JT0Y0N 60-CGA4C2C0G1H103JT0Y0N CGA4C2C0G1H103JT0Y0N
Product Name Ceramic Capacitors - CGA4C2C0G1H103JT0Y0N Capacitor Capacitors
Capacitance Range 0.0100 microF 0.0100 microF
WVDC 50 volts 50 volts
WVAC 50 volts
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers