TDK Corporation Multilayer Ceramic Chip Capacitor CGA4C2C0G1H103J060AA

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4C2C0G1H103J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4C2C0G1H103J060AA
Multilayer Ceramic Chip Capacitor CGA4C2C0G1H103J060AA
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 964467-CGA4C2C0G1H103J060AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
964467-CGA4C2C0G1H103J060AA
Capacitors - Ceramic Capacitors 964467-CGA4C2C0G1H103J060AA
Win Source Part Number: 964467-CGA4C2C0G1H10 3J060AA Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.030" (0.75mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): C0805H103J5GACTU; C2012C0G1H103J060AA; CGA4C2NP01H103J060AA ; CGJ4C2C0G1H103J060AA ; GRM2195C1H103JA01D; GRM2195C1H103JA01J; GCM2195C1H103JA16D; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: CGA4C2C0G1H103J,CGA4 C2C0G1H103JT0Y0N,445 -6947-2,445-6947-1,4 45-6947-6

Win Source Part Number: 964467-CGA4C2C0G1H103J060AA
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 10000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.030" (0.75mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): C0805H103J5GACTU; C2012C0G1H103J060AA; CGA4C2NP01H103J060AA; CGJ4C2C0G1H103J060AA; GRM2195C1H103JA01D; GRM2195C1H103JA01J; GCM2195C1H103JA16D;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: CGA4C2C0G1H103J,CGA4C2C0G1H103JT0Y0N,445-6947-2,445-6947-1,445-6947-6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9034673 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9034673
MLCCs - Multilayer Ceramic Capacitors 9034673
TDK CGA4C2C0G1H103J060AA

TDK CGA4C2C0G1H103J060AA

Supplier's Site
Singapore, Singapore
10000PF 50V Capacitor
60-CGA4C2C0G1H103J060AA
10000PF 50V Capacitor 60-CGA4C2C0G1H103J060AA
CAP CER 10000PF 50V C0G 0805 Product overview: CGA4C2C0G1H103J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4C2C0G1H103J06 0AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V C0G 0805 Product overview: CGA4C2C0G1H103J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4C2C0G1H103J060AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-6947-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6947-1-ND
Ceramic Capacitors 445-6947-1-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6947-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6947-6-ND
Ceramic Capacitors 445-6947-6-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6947-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6947-2-ND
Ceramic Capacitors 445-6947-2-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G, 0.01Uf, 50V, 0805, Reel; Capacitance Tdk - 80X3181 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 0.01Uf, 50V, 0805, Reel; Capacitance Tdk
80X3181
Cap, Mlcc, C0G, 0.01Uf, 50V, 0805, Reel; Capacitance Tdk 80X3181
CAP, MLCC, C0G, 0.01UF, 50V, 0805, REEL; Capacitance:10000pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

CAP, MLCC, C0G, 0.01UF, 50V, 0805, REEL; Capacitance:10000pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4C2C0G1H103J060AA 964467-CGA4C2C0G1H103J060AA 9034673 60-CGA4C2C0G1H103J060AA 445-6947-1-ND 445-6947-6-ND 80X3181
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 10000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 0.01Uf, 50V, 0805, Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details