TDK U.S.A. Corporation Ceramic Capacitors CGA3EAC0G2A472J080AC

Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-16156-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16156-6-ND
Ceramic Capacitors 445-16156-6-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16156-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16156-2-ND
Ceramic Capacitors 445-16156-2-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16156-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16156-1-ND
Ceramic Capacitors 445-16156-1-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4555 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4555
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4555
CAP, AEC-Q200, 4700PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4700PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-16156-6-ND 445-16156-2-ND 29AJ4555
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details