TDK U.S.A. Corporation Ceramic Capacitors CGA3E3X8R2A223K080AE

Description
CAP CER 0.022UF 100V X8R 0603
Request a Quote Datasheet
Description
CAP CER 0.022UF 100V X8R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E3X8R2A223K080AEDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 100V X8R 0603

CAP CER 0.022UF 100V X8R 0603

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E3X8R2A223K080AETR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E3X8R2A223K080AECT-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CGA3E3X8R2A223K080AE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CGA3E3X8R2A223K080AE
Capacitors - Ceramic Capacitors CGA3E3X8R2A223K080AE
CAP CER 0.022UF 100V X8R 0603

CAP CER 0.022UF 100V X8R 0603

Supplier's Site
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0399 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
39AH0399
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk 39AH0399
CAP, AEC-Q200, 0.022UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.022UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 92Y5513 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
92Y5513
Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 92Y5513
MLCC,0603,X8R,100V,2 2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X8R,100V,22nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA3E3X8R2A223K080AEDKR-ND 445-CGA3E3X8R2A223K080AETR-ND CGA3E3X8R2A223K080AE 39AH0399
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details