TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E3X8R2A223K080AD

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E3X8R2A223K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E3X8R2A223K080AD
Multilayer Ceramic Chip Capacitor CGA3E3X8R2A223K080AD
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9851-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9851-1-ND
Ceramic Capacitors 445-9851-1-ND
0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9851-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9851-6-ND
Ceramic Capacitors 445-9851-6-ND
0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9851-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9851-2-ND
Ceramic Capacitors 445-9851-2-ND
0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 66W7994 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
66W7994
Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 66W7994
MLCC,0603,X8R,100V,2 2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X8R,100V,22nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Μf, 100V, 10%, X8R, 0603; Capacitance Tdk - 68AC4590 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 100V, 10%, X8R, 0603; Capacitance Tdk
68AC4590
Cap, 0.022Μf, 100V, 10%, X8R, 0603; Capacitance Tdk 68AC4590
CAP, 0.022µF, 100V, 10%, X8R, 0603; Capacitance:22000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 100V, 10%, X8R, 0603; Capacitance:22000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E3X8R2A223K080AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E3X8R2A223K080AD
Ceramic Capacitors CGA3E3X8R2A223K080AD
CAP CER 0.022UF 100V 0603 EPOXY

CAP CER 0.022UF 100V 0603 EPOXY

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E3X8R2A223K080AD 445-9851-1-ND 445-9851-6-ND 66W7994 68AC4590 CGA3E3X8R2A223K080AD
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x8R,100V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk Cap, 0.022Μf, 100V, 10%, X8R, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers