High Temperature Application
0.1µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
0.1µF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP CER 0.1UF 50V X8R 0603 EPOXY
| TDK Corporation | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E3X8R1H104M080AD | 445-9885-2-ND | CGA3E3X8R1H104M080AD |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC, Epoxy |
| Technology | Multilayer | Film Capacitors | |
| Applications | Automotive | Automotive | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |